Win Source Part Number: 1372165-TPS610981DSE
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 6-WFDFN
Supplier Device Package: 6-WSON (1.5x1.5)
Base Product Number: TPS610981
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 0.7V ~ 4.5V
Topology: Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Number of Outputs: 2
Voltage/Current - Output 1: 3.3V, 350mA
Voltage/Current - Output 2: 3V, 200mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 6-WSON (1.5x1.5)
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 6-WSON (1.5x1.5)
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 6-WSON (1.5x1.5)
Switching Voltage Regulators Low input voltage, 3.3V output voltage, synchronous boost converter with integrated LDO/load switch 6-WSON -40 to 85
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 6-WSON (1.5x1.5)
IC REG DL BOOST/LINEAR 6WSON
IC REG DL BOOST/LNR SYNC 6WSON
IC REG DL BOOST/LNR SYNC 6WSON
IC REG DL BOOST/LNR SYNC 6WSON
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1372165-TPS610981DSET | 296-42288-1-ND | TPS610981DSET | TPS610981DSET | 815-TPS610981DSET | TPS610981DSET | TPS610981DSET | TPS610981DSET |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Voltage Regulators | Voltage Regulators - Linear + Switching | IC REG DL BOOST/LINEAR 6WSON | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Package Type | Other; Tape & Reel | Other; 6-WFDFN | Other; 6-WFDFN | Other; 6-WFDFN | Other; 6-WFDFN | Other; 6-WFDFN | ||
| Special Features | Multiple Outputs | Multiple Outputs | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Regulator Type | Standard; Low Dropout |