3.3-V 95% Efficient Boost Converter with 1.5-V 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications 16-TSSOP -40 to 85
3.3-V 95% Efficient Boost Converter with 1.5-V 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications 16-TSSOP -40 to 85 Product overview: TPS61121PW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, Boost, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Boost, TSSOP, LDO Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS61121PW can be used for catalog matching and distributor lookup.
Handheld/Mobile Devices PMIC 16-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS61121PW | 761-TPS61121PW | 296-13519-5-ND |
| Product Name | TPS61121 3.3-V 95% Efficient Boost Converter with 1.5-V 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications | Dual Boost TSSOP LDO Voltage Regulator IC | Power Management - Specialized |
| Configuration / Function | Boost | ||
| Package Type | Other; TSSOP | Other; TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width)" |
| Special Features | Enable,Light Load Efficiency,Load Disconnect,Power Good | ||
| Output Voltage | 3.3 volts | 3.3 volts | |
| IOUT | 0.3200 amps | 0.3200 amps |