The TPS61236RWLR is a synchronous boost converter designed for high efficiency and high current applications, capable of delivering up to 3.5 A output current for voltage conversion from 3.3 V to 5 V with efficiencies reaching up to 97%. It features programmable constant output current, making it suitable for power-sensitive applications such as power banks and portable devices. The device operates with a low quiescent current of 10 µA under light load conditions, which is beneficial for Always-On applications. It includes built-in protections such as thermal shutdown, overvoltage protection, and reverse current blocking, ensuring system safety. The TPS61236RWLR is housed in a compact 2.5 mm x 2.5 mm VQFN package, facilitating space-efficient designs.
Manufacturer: Texas Instruments
Win Source Part Number: 1112257-TPS61236RWLR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6.5A (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-VQFN-HR (2.5x2.5)
Purpose: Step-Up
Maximum Input Voltage: 4.9V
Nominal Output Voltage (Min/Fixed): 2.9V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Adjustable 2.9V 1 Output 6.5A (Switch) 9-VFQFN
Boost Switching Regulator IC Positive Adjustable 2.9V 1 Output 6.5A (Switch) 9-VFQFN
IC REG BOOST ADJ 6.5A 9VQFN
IC REG BOOST ADJ 6.5A 9VQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1112257-TPS61236RWLR | TPS61236RWLR-ND | TPS61236RWLR | TPS61236RWLR | TPS61236RWLR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61236RWLR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 9-VQFN-HR (2.5x2.5) | Other; 9-PowerVFQFN | Other; 9-VFQFN | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |