TPS6128xA Low Voltage Front-end Power Management IC 16-DSBGA -40 to 85
TPS6128xA low voltage front end power management IC with I2C control interface 16-DSBGA -40 to 85 Product overview: TPS61280AYFFR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61280AYFFR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 133623-TPS61280AYFFR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Boost
Frequency - Switching: 2.3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2.475A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA
Purpose: Step-Up
Maximum Input Voltage: 4.85V
Nominal Output Voltage (Min/Fixed): 3.15V, 3.35V
Minimum Input Voltage: 2.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Programmable 2.85V 1 Output 5A (Switch) 16-UFBGA, DSBGA
Boost Switching Regulator IC Positive Programmable 2.85V 1 Output 5A (Switch) 16-UFBGA, DSBGA
Boost Switching Regulator IC Positive Programmable 2.85V 1 Output 5A (Switch) 16-UFBGA, DSBGA
IC REG BOOST PROG 5A 16DSBGA
IC REG BOOST PROG 5A 16DSBGA
IC REG BOOST PROG 5A 16DSBGA
Switching Voltage Regulators Low Volt Front-end Power Management IC
Boost Switching Regulator IC Positive Programmable 2.85V 1 Output 5A (Switch) 16-UFBGA, DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61280AYFFR | 739-TPS61280AYFFR | 133623-TPS61280AYFFR | 296-40826-6-ND | TPS61280AYFFR | TPS61280AYFFR | TPS61280AYFFR | TPS61280AYFFR | TPS61280AYFFR |
| Product Name | TPS61280A TPS6128xA Low Voltage Front-end Power Management IC | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61280AYFFR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | |||||
| Output Voltage Type | Fixed | Programmable | Adjustable / Variable | Fixed; Programmable | |||||
| Package Type | Other; DSBGA | Other; 16-DSBGA | Other; 16-UFBGA, DSBGA | Other; 16-UFBGA, DSBGA | Other; 16-UFBGA, DSBGA | ||||
| Special Features | Internal Current Limit; Adjustable Current Limit,Dynamic Voltage Scaling,Enable,Light Load Efficiency,Output Discharge | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||||
| Output Voltage | 2.85 to 4.4 volts | 4.4 volts | 3.15 to 3.35 volts | 2.85 to 4.4 volts | 2.85 volts | 2.85 volts | 2.85 to 4.4 volts |