2.5-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
Switching Regulator, Current-mode, 1.6A, 1000kHz Switching Freq-Max, MOS, PDSO10
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62006DGSG4 | TPS62006DGSG4 |
| Product Name | TPS62006 2.5-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 | |
| Configuration / Function | Buck | |
| Output Voltage Type | Fixed | |
| Package Type | Other; VSSOP | SSOP; Other; TSSOP10 |
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification | |
| Output Voltage | 2.5 volts |