Texas Instruments TPS62044 1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 TPS62044DGQR

Description
1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85
Request a Quote
Description
1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62044DGQR is a 1.8-V fixed-output, 1.2-A synchronous step-down DC-DC converter in a 10-pin HVSSOP (DGQ) package, designed for battery-powered portable applications. It operates with an input voltage range of 2.5 V to 6.0 V, maintains up to 95% efficiency, and has a typical quiescent current of 18 µA. The device switches at a fixed frequency of 1.25 MHz and supports thermal shutdown and short-circuit protection. It is rated for an operating ambient temperature range of -40°C to 85°C and is packaged in a tape and reel format with a 2500-piece reel quantity.

Datasheet Summary
Powered by GS/AI

The TPS62044DGQR is a 1.8-V fixed-output, 1.2-A synchronous step-down DC-DC converter in a 10-pin HVSSOP (DGQ) package, designed for battery-powered portable applications. It operates with an input voltage range of 2.5 V to 6.0 V, maintains up to 95% efficiency, and has a typical quiescent current of 18 µA. The device switches at a fixed frequency of 1.25 MHz and supports thermal shutdown and short-circuit protection. It is rated for an operating ambient temperature range of -40°C to 85°C and is packaged in a tape and reel format with a 2500-piece reel quantity.

Suppliers

Company
Product
Description
Supplier Links
TPS62044 1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 - TPS62044DGQR - Texas Instruments
Dallas, TX, United States
TPS62044 1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10
TPS62044DGQR
TPS62044 1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 TPS62044DGQR
1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85

1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-15222-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-15222-6-ND
Voltage Regulators - DC DC Switching Regulators 296-15222-6-ND
"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.2A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.2A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-15222-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-15222-1-ND
Voltage Regulators - DC DC Switching Regulators 296-15222-1-ND
"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.2A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.2A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-15222-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-15222-2-ND
Voltage Regulators - DC DC Switching Regulators 296-15222-2-ND
"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.2A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.2A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62044DGQR - 034327-TPS62044DGQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62044DGQR
034327-TPS62044DGQR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62044DGQR 034327-TPS62044DGQR
Manufacturer: Texas Instruments Win Source Part Number: 034327-TPS62044DGQR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP-PowerPad Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034327-TPS62044DGQR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP-PowerPad
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62044DGQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62044DGQR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62044DGQR
IC REG BUCK 1.8V 1.2A 10HVSSOP

IC REG BUCK 1.8V 1.2A 10HVSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62044DGQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62044DGQR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62044DGQR
IC REG BUCK 1.8V 1.2A 10MSOP

IC REG BUCK 1.8V 1.2A 10MSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62044DGQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62044DGQR
Voltage Regulators - DC DC Switching Regulators TPS62044DGQR
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.2A 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.2A 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62044DGQR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62044DGQR
Voltage Regulators - DC DC Switching Regulators TPS62044DGQR
IC REG BUCK 1.8V 1.2A 10MSOP

IC REG BUCK 1.8V 1.2A 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62044DGQR 296-15222-6-ND 034327-TPS62044DGQR TPS62044DGQR TPS62044DGQR TPS62044DGQR TPS62044DGQR
Product Name TPS62044 1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62044DGQR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; MSOP-PowerPAD,VSON Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-MSOP-PowerPad Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts
Unlock Full Specs
to access all available technical data