Manufacturer: Texas Instruments
Win Source Part Number: 798031-TPS61106RGER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 0.8 V ~ 3.3 V
Function: Any Function
Topology: Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 500kHz
Number of Outputs: 2
Part Status: Obsolete(EOL)
Voltage/Current - Output 1: 3.3V, 1.8A
Voltage/Current - Output 2: 1.5V, 500mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: TPS61106
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): TPS61106RGE; MAX1705EEE; MAX1705EEE-T; MAX1705EEE+T;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC REG DL BOOST/LNR SYNC 24VQFN
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 500kHz 24-VQFN (4x4)
IC REG DL BOOST/LNR SYNC 24VQFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 798031-TPS61106RGER | TPS61106RGER | TPS61106RGER | TPS61106RGER |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS61106RGER | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | ||
| Special Features | Multiple Outputs | Multiple Outputs |