Texas Instruments TPS62003 1.2-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 TPS62003DGSR

Description
1.2-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
1.2-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62003 1.2-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 - TPS62003DGSR - Texas Instruments
Dallas, TX, United States
TPS62003 1.2-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10
TPS62003DGSR
TPS62003 1.2-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 TPS62003DGSR
1.2-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85

1.2-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62003DGSR - 034313-TPS62003DGSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62003DGSR
034313-TPS62003DGSR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62003DGSR 034313-TPS62003DGSR
Manufacturer: Texas Instruments Win Source Part Number: 034313-TPS62003DGSR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 750kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSSOP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Minimum Input Voltage: 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034313-TPS62003DGSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 750kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Minimum Input Voltage: 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-11614-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-11614-1-ND
Voltage Regulators - DC DC Switching Regulators 296-11614-1-ND
"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-11614-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-11614-6-ND
Voltage Regulators - DC DC Switching Regulators 296-11614-6-ND
"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-11614-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-11614-2-ND
Voltage Regulators - DC DC Switching Regulators 296-11614-2-ND
"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62003DGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62003DGSR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62003DGSR
IC REG BUCK 1.2V 600MA 10VSSOP

IC REG BUCK 1.2V 600MA 10VSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62003DGSR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62003DGSR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62003DGSR
IC REG BUCK 1.2V 600MA 10VSSOP

IC REG BUCK 1.2V 600MA 10VSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62003DGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62003DGSR
Voltage Regulators - DC DC Switching Regulators TPS62003DGSR
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62003DGSR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62003DGSR
Voltage Regulators - DC DC Switching Regulators TPS62003DGSR
IC REG BUCK 1.2V 600MA 10VSSOP

IC REG BUCK 1.2V 600MA 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62003DGSR 034313-TPS62003DGSR 296-11614-1-ND TPS62003DGSR TPS62003DGSR TPS62003DGSR TPS62003DGSR
Product Name TPS62003 1.2-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62003DGSR Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; VSSOP SSOP; Other; 10-VSSOP Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Special Features Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 to ? volts 1.2 volts
Unlock Full Specs
to access all available technical data