Adjustable, 90% Efficient SEPIC Converter with 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications 16-TSSOP -40 to 85
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (1) 500kHz 16-TSSOP
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS61130PWG4 | TPS61130PWG4 |
| Product Name | TPS61130 Adjustable, 90% Efficient SEPIC Converter with 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications | Voltage Regulators - Linear + Switching |
| Configuration / Function | Boost | |
| Output Voltage Type | Fixed | |
| Package Type | Other; QFN,TSSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) |
| Special Features | Enable,Light Load Efficiency,Load Disconnect,Power Good | |
| Output Voltage | 2.5 to 5.5 volts |