Tiny Low Input Voltage Boost Converter 6-SC70 -40 to 85
Boost Switching Regulator IC Positive Fixed 5V 1 Output 200mA (Switch) 6-TSSOP, SC-88, SOT-363
Boost Switching Regulator IC Positive Fixed 5V 1 Output 200mA (Switch) 6-TSSOP, SC-88, SOT-363
Boost Switching Regulator IC Positive Fixed 5V 1 Output 200mA (Switch) 6-TSSOP, SC-88, SOT-363
Manufacturer: Texas Instruments
Win Source Part Number: 034296-TPS61222DCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: Up to 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 200mA (Switch)
Family Name: TPS61222
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SC-70-6
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 0.7V
Alternative Parts (Cross-Reference): MAX8969EWL42+; XCL101A491BR-G; XC9140C481MR-G; XC9140C472MR-G;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: Thailand, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC REG BOOST 5V 200MA SC70-6
IC REG BOOST 5V 200MA SC70-6
IC REG BOOST 5V 200MA SC70-6
Boost Switching Regulator IC Positive Fixed 5V 1 Output 200mA (Switch) 6-TSSOP, SC-88, SOT-363
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61222DCKR | 296-39435-2-ND | 034296-TPS61222DCKR | TPS61222DCKR | TPS61222DCKR | TPS61222DCKR | TPS61222DCKR |
| Product Name | TPS61222 Tiny Low Input Voltage Boost Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61222DCKR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost; Boost | Boost | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC70 | Other; 6-TSSOP, SC-88, SOT-363 | SC-70; Other; SC-70-6 | SSOP | SC-70; Other; 6-TSSOP, SC-88, SOT-363 | SSOP; Other; 6-TSSOP, SC-88, SOT-363 | |
| Special Features | Enable,Light Load Efficiency | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts |