The TPS61170 is a monolithic high-voltage boost converter with a 1.2-A integrated switch, designed for applications requiring input voltages from 3 V to 18 V and output voltages up to 38 V. It operates at a fixed 1.2-MHz switching frequency and is available in a 6-pin 2-mm × 2-mm WSON package. The TPS61170DRVRG4 variant supports an operating temperature range of -40 °C to 85 °C, features built-in soft start and thermal shutdown, and allows output voltage reprogramming via a digital interface on the CTRL pin. Efficiency reaches up to 93% under typical conditions.
1.2A Switch, High Voltage Boost Converter in 2x2mm QFN Package 6-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 213392-TPS61170DRVRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Buck-Boost, Flyback, SEPIC
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 960mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 3V
Maximum Output Voltage: 38V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Boost, Buck-Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3V 1 Output 960mA (Switch) 6-WDFN Exposed Pad
IC REG MULT CONFG ADJ 960MA 6SON
Boost, Buck-Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3V 1 Output 960mA (Switch) 6-WDFN Exposed Pad
IC REG MULT CONFG ADJ 960MA 6SON
IC REG MULT CONFG ADJ 0.96A 6SON
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS61170DRVRG4 | 213392-TPS61170DRVRG4 | 296-52808-2-ND | TPS61170DRVRG4 | TPS61170DRVRG4 | TPS61170DRVRG4 | 815-TPS61170DRVRG4 |
| Product Name | TPS61170 1.2A Switch, High Voltage Boost Converter in 2x2mm QFN Package | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61170DRVRG4 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG MULT CONFG ADJ 0.96A 6SON |
| Configuration / Function | Boost | Boost, Buck-Boost, Flyback, SEPIC | Boost; Buck-Boost | ||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SON | Other; 6-SON (2x2) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||
| Special Features | Enable,Light Load Efficiency | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 3 to 38 volts | 3 volts | 3 to 38 volts | 3 volts | 3 to 38 volts | 38 volts |