Enhanced Product Low Input Voltage, 0.7V, Boost Converter with 5.5?A Quiescent Current 6-SC70 -55 to 125
IC REG BOOST 5V 200MA SC70-6
IC REG BOOST 5V 200MA SC70-6
Manufacturer: Texas Instruments
Win Source Part Number: 138797-TPS61222MDCKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: Up to 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 200mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SC-70-6
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 0.7V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Boost Switching Regulator IC Positive Fixed 5V 1 Output 200mA (Switch) 6-TSSOP, SC-88, SOT-363
IC REG BOOST 5V 200MA SC70-6
IC REG BOOST 5V 200MA SC70-6
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61222MDCKTEP | 296-34978-6-ND | 138797-TPS61222MDCKTEP | TPS61222MDCKTEP | TPS61222MDCKTEP | TPS61222MDCKTEP |
| Product Name | TPS61222-EP Enhanced Product Low Input Voltage, 0.7V, Boost Converter with 5.5?A Quiescent Current | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61222MDCKTEP | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | ||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |
| Package Type | Other; SC70 | Other; 6-TSSOP, SC-88, SOT-363 | SC-70; Other; SC-70-6 | SSOP; Other; 6-TSSOP, SC-88, SOT-363 | SSOP | SC-70; Other; 6-TSSOP, SC-88, SOT-363 |
| Special Features | Enable,Light Load Efficiency | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | 5 volts |