Adjustable, 90% Efficient SEPIC Converter with 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications 16-TSSOP -40 to 85
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (1) 500kHz 16-TSSOP
Adjustable, 90% Efficient SEPIC Converter with 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications 16-TSSOP -40 to 85 Product overview: TPS61130PW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, TSSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS61130PW can be used for catalog matching and distributor lookup.
IC REG DL BCK/BST/LINEAR 16TSSOP
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (1) 500kHz 16-TSSOP
IC REG DL BUCK/BST/LNR 16TSSOP
IC REG DL BUCK/BST/LNR 16TSSOP
IC REG DL BUCK/BST/LNR 16TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61130PW | 296-13521-5-ND | 776-TPS61130PW | 815-TPS61130PW | TPS61130PW | TPS61130PW | TPS61130PW | TPS61130PW |
| Product Name | TPS61130 Adjustable, 90% Efficient SEPIC Converter with 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications | Voltage Regulators - Linear + Switching | Dual TSSOP LDO Voltage Regulator IC | IC REG DL BCK/BST/LINEAR 16TSSOP | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Configuration / Function | Boost | |||||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | ||||||
| Package Type | Other; QFN,TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP | SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | Other; 16-TSSOP (0.173", 4.40mm Width) | |
| Special Features | Enable,Light Load Efficiency,Load Disconnect,Power Good | Multiple Outputs | ||||||
| Output Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | 5.5 volts |