Dual Output Converter (Boost DC/DC + LDO) for Single/Dual-Cell Applications 20-TSSOP -40 to 85
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 500kHz 20-TSSOP
IC REG DL BOOST/LNR SYNC 20TSSOP
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 500kHz 20-TSSOP
IC REG DL BOOST/LNR SYNC 20TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS61100PWG4 | TPS61100PWG4-ND | TPS61100PWG4 | TPS61100PWG4 | 815-TPS61100PWG4 |
| Product Name | TPS61100 Dual Output Converter (Boost DC/DC + LDO) for Single/Dual-Cell Applications | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | IC REG DL BOOST/LNR SYNC 20TSSOP |
| Regulator Type | Standard; Low Dropout | ||||
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | SSOP; Other; 20-TSSOP (0.173, 4.40mm Width) | |
| Output Voltage | 1.5 to 5.5 volts | 5.5 volts | |||
| IOUT | 1.8 amps | 0.8000 amps | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |