PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 500kHz 20-TSSOP
IC REG DL BOOST/LNR SYNC 20TSSOP
IC REG DL BOOST/LNR SYNC 20TSSOP
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 500kHz 20-TSSOP
IC REG DL BOOST/LNR SYNC 20TSSOP
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61103PWR-ND | TPS61103PWR | TPS61103PWR | TPS61103PWR | TPS61103PWR |
| Product Name | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width)" | Other; 20-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Output Voltage | 3.3 volts | ||||
| IOUT | 1.8 amps | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |