Manufacturer: Texas Instruments
Win Source Part Number: 798035-TPS611781RNWT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 13-VFQFN
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 10A
Family Name: TPS611781
Output Voltage: 4.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 13-VQFN-HR (3x3.5)
Output Voltage MAX: 20V
Input Voltage MIN: 2.7V
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): TPS611781RNWR;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 10A (Switch) 13-PowerVFQFN
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 10A (Switch) 13-PowerVFQFN
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 10A (Switch) 13-PowerVFQFN
IC REG BOOST ADJ 10A 13VQFN
IC REG BOOST ADJ 10A 13VQFN
Switching Voltage Regulators 20-V Fully Integrated Sync Boost with Load Disconnect 13-VQFN-HR -40 to 85
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 10A (Switch) 13-PowerVFQFN
IC REG BOOST ADJ 10A 13VQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 798035-TPS611781RNWT | 296-46568-1-ND | TPS611781RNWT | TPS611781RNWT | TPS611781RNWT | TPS611781RNWT | TPS611781RNWT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS611781RNWT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost; Boost | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 13-VFQFN | Other; 13-PowerVFQFN | Other; 13-PowerVFQFN | Other; 13-PowerVFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 4.5 volts | 4.5 to 20 volts | 4.5 volts | 4.5 to 20 volts | 4.5 volts |