Dual Output Converter (Boost DC/DC + LDO) for Single/Dual-Cell Applications 24-VQFN -40 to 85
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 500kHz 24-VQFN (4x4)
Dual Output Boost/LDO Converter, 5.5V/3.6V, 1.8A/500mA, 800kHz, VQFN Product overview: TPS61100RGER from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, Boost, 5.5V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Boost, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS61100RGER can be used for catalog matching and distributor lookup.
TPS61100 Dual output converter (boost DC/DC + LDO) for single/dual cell applications
IC REG DL BOOST/LNR SYNC 24VQFN
IC REG DL BOOST/LNR SYNC 24VQFN
IC REG DL BOOST/LNR SYNC 24VQFN
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 500kHz 24-VQFN (4x4)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS61100RGER | 296-15141-2-ND | 776-TPS61100RGER | TPS61100RGER | TPS61100RGER | TPS61100RGER | TPS61100RGER | TPS61100RGER |
| Product Name | TPS61100 Dual Output Converter (Boost DC/DC + LDO) for Single/Dual-Cell Applications | Voltage Regulators - Linear + Switching | Dual Boost 5.5V 3.6V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | |
| Regulator Type | Standard; Low Dropout | |||||||
| Package Type | Other; 24-VFQFN Exposed Pad | Other; VQFN | Other; VQFN24 | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Output Voltage | 1.5 to 5.5 volts | 3.6 volts | ||||||
| IOUT | 1.8 amps | 0.2700 amps | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |