TPS6128xA Low Voltage Front-end Power Management IC 16-DSBGA -40 to 85
TPS6128xA low voltage 3A front end power management IC 16-DSBGA -40 to 85 Product overview: TPS61281AYFFR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61281AYFFR can be used for catalog matching and distributor lookup.
Boost Switching Regulator IC Positive Programmable 2.85V 1 Output 5A (Switch) 16-UFBGA, DSBGA
Switching Regulator, Current-mode, 2300kHz Switching Freq-Max
Switching Voltage Regulators Low Volt Front-end Power Management IC
Boost Switching Regulator IC Positive Programmable 2.85V 1 Output 5A (Switch) 16-UFBGA, DSBGA
IC REG BOOST PROG 5A 16DSBGA
IC REG BOOST PROG 5A 16DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61281AYFFR | 739-TPS61281AYFFR | 296-40827-2-ND | TPS61281AYFFR | TPS61281AYFFR | TPS61281AYFFR | TPS61281AYFFR | TPS61281AYFFR |
| Product Name | TPS61281A TPS6128xA Low Voltage Front-end Power Management IC | 3A Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Boost | ||||||
| Package Type | Other; DSBGA | Other; 16-UFBGA, DSBGA | Other; DSBGA16 | Other; 16-UFBGA, DSBGA | ||||
| Special Features | Enable | Synchronous Rectification | ||||||
| Output Voltage | 2.85 to 4.4 volts | 4.4 volts | 2.85 to 4.4 volts | 2.85 to 4.4 volts | 2.85 volts | |||
| VIN | 2.3 to 4.85 volts | 2.3 to 4.85 volts | 2.3 to 4.85 volts |