The TPS61100PW is a dual-output, single-cell boost converter with an integrated 120mA LDO, designed for battery-powered portable devices requiring two stable voltages. It operates from an input voltage range of 0.8V to 3.3V and delivers an adjustable output voltage up to 5.5V. The device features a synchronous boost converter with 95% efficiency, a Quiescent current of 65µA, power-save mode for low-power efficiency, battery supervision, power good output, and auto-discharge of output capacitors during shutdown. It is packaged in a 20-pin TSSOP (PW) package and supports operating temperatures from -40°C to 125°C. Load disconnect during shutdown and low-EMI mode are included. The LDO output is adjustable via an external resistor divider.
Dual Output Converter (Boost DC/DC + LDO) for Single/Dual-Cell Applications 20-TSSOP -40 to 85
Dual Output Boost DC/DC + LDO Converter, 3.3V, 270mA, 5.5V, 3.6V, TSSOP Product overview: TPS61100PW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, Boost, 3.3V, 270mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Boost, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS61100PW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1272775-TPS61100PW
Packaging: Tube
Mounting Style: SMD
Topology: Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Number of Outputs: 2
Voltage/Current - Output 1: 1.5V ~ 5.5V, 1.8A
Voltage/Current - Output 2: 0.9V ~ 3.6V, 500mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: TPS61100
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.3V
Switching Frequency: 500kHz
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 500kHz 20-TSSOP
TPS61100 Dual output converter (boost DC/DC + LDO) for single/dual cell applications
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 500kHz 20-TSSOP
IC REG DL BOOST/LNR SYNC 20TSSOP
IC REG DL BOOST/LNR SYNC 20TSSOP
IC REG DL BOOST/LNR SYNC 20TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61100PW | 776-TPS61100PW | 1272775-TPS61100PW | 296-13515-5-ND | TPS61100PW | TPS61100PW | TPS61100PW | 815-TPS61100PW | TPS61100PW |
| Product Name | TPS61100 Dual Output Converter (Boost DC/DC + LDO) for Single/Dual-Cell Applications | Dual Boost 3.3V 270mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS61100PW | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | IC REG DL BOOST/LNR SYNC 20TSSOP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||||||
| Package Type | Other; TSSOP | SSOP; Other; 20-TSSOP | Other; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; TSSOP20 | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | Other; 20-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 20-TSSOP (0.173, 4.40mm Width) | SSOP | |
| Output Voltage | 3.6 volts | 1.5 to 5.5 volts | 5.5 volts | ||||||
| IOUT | 0.2700 amps | 1.8 amps | 0.8000 amps | ||||||
| IQ | 6.50E-5 amps |