Texas Instruments TPS62020 Adjustable, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP-10 TPS62020DGQR

Description
Adjustable, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85
Request a Quote
Description
Adjustable, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62020 is a 600-mA, 1.25-MHz synchronous step-down dc-dc converter for battery-powered applications, supporting input voltages from 2.5 V to 6.0 V and adjustable output voltages down to 0.7 V. It operates in power save mode at light loads to maintain high efficiency, with a typical quiescent current of 18 µA. The device is available in a 10-pin MSOP-PowerPAD package with dimensions consistent with the DGQ package marking, and operates over a junction temperature range of -40°C to 125°C. It includes thermal shutdown and short-circuit protection, and supports up to 100% duty cycle for low dropout. The DGQR variant is supplied in tape and reel packaging with 2500 units per reel.

Datasheet Summary
Powered by GS/AI

The TPS62020 is a 600-mA, 1.25-MHz synchronous step-down dc-dc converter for battery-powered applications, supporting input voltages from 2.5 V to 6.0 V and adjustable output voltages down to 0.7 V. It operates in power save mode at light loads to maintain high efficiency, with a typical quiescent current of 18 µA. The device is available in a 10-pin MSOP-PowerPAD package with dimensions consistent with the DGQ package marking, and operates over a junction temperature range of -40°C to 125°C. It includes thermal shutdown and short-circuit protection, and supports up to 100% duty cycle for low dropout. The DGQR variant is supplied in tape and reel packaging with 2500 units per reel.

Suppliers

Company
Product
Description
Supplier Links
TPS62020 Adjustable, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP-10 - TPS62020DGQR - Texas Instruments
Dallas, TX, United States
TPS62020 Adjustable, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP-10
TPS62020DGQR
TPS62020 Adjustable, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP-10 TPS62020DGQR
Adjustable, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85

Adjustable, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62020DGQR - 034319-TPS62020DGQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62020DGQR
034319-TPS62020DGQR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62020DGQR 034319-TPS62020DGQR
Manufacturer: Texas Instruments Win Source Part Number: 034319-TPS62020DGQR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP-PowerPad Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.7V Maximum Output Voltage: 6V Minimum Input Voltage: 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034319-TPS62020DGQR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP-PowerPad
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.7V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-15250-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-15250-2-ND
Voltage Regulators - DC DC Switching Regulators 296-15250-2-ND
"Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 600mA 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 600mA 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62020DGQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62020DGQR
Voltage Regulators - DC DC Switching Regulators TPS62020DGQR
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 600mA 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 600mA 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62020DGQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62020DGQR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62020DGQR
IC REG BUCK ADJ 600MA 10MSOP

IC REG BUCK ADJ 600MA 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62020DGQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62020DGQR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62020DGQR
IC REG BUCK ADJ 600MA 10HVSSOP

IC REG BUCK ADJ 600MA 10HVSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62020DGQR 034319-TPS62020DGQR 296-15250-2-ND TPS62020DGQR TPS62020DGQR TPS62020DGQR
Product Name TPS62020 Adjustable, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP-10 PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62020DGQR Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; MSOP-PowerPAD,VSON Other; 10-MSOP-PowerPad Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.7000 to 6 volts 0.7000 volts 0.7000 to 6 volts 0.7000 to 6 volts 0.7000 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8670404PA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
DC DC Switching Controllers - 5962-89905012A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
LM22680-Q1 2A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22680QMRX-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
LM22676 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676MR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers