Manufacturer: Texas Instruments
Win Source Part Number: 1272774-TPS61099YFFR
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Synchronous Rectifier: Yes
Output Current: 800mA (Switch)
Categories: Integrated Circuits
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 5.5V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Minimum): 0.7V
Voltage - Input (Maximum): 5.5V
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 800mA (Switch) 6-UFBGA, DSBGA
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 800mA (Switch) 6-UFBGA, DSBGA
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 800mA (Switch) 6-UFBGA, DSBGA
IC REG BOOST ADJ 800MA 6DSBGA
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 800mA (Switch) 6-UFBGA, DSBGA
IC REG BOOST ADJ 800MA 6DSBGA
Switching Voltage Regulators 0.7Vin Synchronous Boost Converter with 800 nA Ultra-Low Quiescent Current 6-DSBGA -40 to 85
IC REG BOOST ADJ 800MA 6DSBGA
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1272774-TPS61099YFFR | 296-47374-2-ND | TPS61099YFFR | TPS61099YFFR | TPS61099YFFR | TPS61099YFFR | TPS61099YFFR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61099YFFR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 6-UFBGA, DSBGA | Other; 6-UFBGA, DSBGA | Other; 6-UFBGA, DSBGA | Other; 6-UFBGA, DSBGA | |||
| Special Features | Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 to 5.5 volts | 1.8 volts |