The TPS61261DRVR is a low input voltage boost converter designed for applications requiring a 3.3V output. It operates with an input voltage range from 0.8V to 4.0V and can deliver output currents up to 100mA while maintaining high efficiency, reaching up to 95%. The device features a quasi-fixed frequency PWM controller with synchronous rectification, which enhances efficiency across varying load conditions. It includes a programmable average output current capability from 10mA to 100mA and allows for adjustable output voltage through an external resistor divider. The TPS61261DRVR also incorporates advanced softstart, Power Save Mode for low load efficiency, and includes protections such as output overvoltage protection and undervoltage lockout. Packaged in a compact 6-pin WSON format, it is suitable for battery-powered devices, including personal medical products, LED drivers, and wireless headsets.
Tiny Low Input Voltage Boost Converter with 3.3 Output Voltage 6-SON -40 to 85
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 6-WDFN Exposed Pad
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 6-WDFN Exposed Pad
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 6-WDFN Exposed Pad
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 6-WDFN Exposed Pad
IC REG BOOST 3.3V 100MA 6WSON
IC REG BOOST 3.3V 100MA 6SON
IC REG BOOST 3.3V 100MA 6SON
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61261DRVR | 296-28788-2-ND | TPS61261DRVR | TPS61261DRVR | TPS61261DRVR | TPS61261DRVR |
| Product Name | TPS61261 Tiny Low Input Voltage Boost Converter with 3.3 Output Voltage | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; SON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||
| Special Features | Internal Current Limit; Adjustable Current Limit,Enable,Light Load Efficiency,Load Disconnect | Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts |