Tiny Low Input Voltage Boost Converter 6-SC70 -40 to 85
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA (Switch) 6-TSSOP, SC-88, SOT-363
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA (Switch) 6-TSSOP, SC-88, SOT-363
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA (Switch) 6-TSSOP, SC-88, SOT-363
Manufacturer: Texas Instruments
Win Source Part Number: 034295-TPS61221DCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: Up to 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 200mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SC-70-6
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 0.7V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Alternative Energy, Portable Devices, Audio, Communications & Networking, Medical, LED Lighting
IC REG BOOST 3.3V 200MA SC70-6
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 200mA (Switch) 6-TSSOP, SC-88, SOT-363
IC REG BOOST 3.3V 200MA SC70-6
IC REG BOOST 3.3V 200MA SC70-6
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61221DCKR | 296-41854-6-ND | 034295-TPS61221DCKR | TPS61221DCKR | TPS61221DCKR | TPS61221DCKR | TPS61221DCKR |
| Product Name | TPS61221 Tiny Low Input Voltage Boost Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61221DCKR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC70 | Other; 6-TSSOP, SC-88, SOT-363 | SC-70; Other; SC-70-6 | SC-70; Other; 6-TSSOP, SC-88, SOT-363 | SSOP; Other; 6-TSSOP, SC-88, SOT-363 | SSOP | |
| Special Features | Enable,Light Load Efficiency | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts |