3.5MHz, 1.5A, 92% Efficient Boost Converter with Adjustable Input Current Limit 8-WSON
PDA's, Portable Audio/Video, Smartphones PMIC 8-WSON (2x2)
PDA's, Portable Audio/Video, Smartphones PMIC 8-WSON (2x2)
PDA's, Portable Audio/Video, Smartphones PMIC 8-WSON (2x2)
IC BOOST CONV ADJ 1.5A 8WSON
| Texas Instruments | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS61252DSGT | 296-27867-6-ND | TPS61252DSGT |
| Product Name | TPS61252 3.5MHz, 1.5A, 92% Efficient Boost Converter with Adjustable Input Current Limit | Power Management - Specialized | Power Management - Specialized |
| Configuration / Function | Boost | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; WSON | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad |
| Special Features | Internal Current Limit; Adjustable Current Limit,Enable,Light Load Efficiency,Load Disconnect,Power Good | ||
| Output Voltage | 3 to 6.5 volts |