3.5MHz, 1.5A Current Limit, 92% Efficient Boost Converter for Battery Backup Charging 8-WSON -40 to 85
Battery Backup PMIC 8-WSON (2x2)
Battery Backup PMIC 8-WSON (2x2)
Battery Backup PMIC 8-WSON (2x2)
IC BOOST CONV ADJ 1.5A 8WSON
| Texas Instruments | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS61251DSGR | 296-39438-6-ND | TPS61251DSGR |
| Product Name | TPS61251 3.5MHz, 1.5A Current Limit, 92% Efficient Boost Converter for Battery Backup Charging | Power Management - Specialized | Power Management - Specialized |
| Configuration / Function | Boost | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; WSON | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad |
| Special Features | Internal Current Limit; Enable,Adjustable Current Limit,Light Load Efficiency,Load Disconnect,Power Good | ||
| Output Voltage | 3 to 6.5 volts |