Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS62001DGS

Description
Switching Regulator, Current-mode, 1.6A, 1000kHz Switching Freq-Max, MOS, PDSO10
Request a Quote Datasheet
Description
Switching Regulator, Current-mode, 1.6A, 1000kHz Switching Freq-Max, MOS, PDSO10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TPS62001DGS - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Current-mode, 1.6A, 1000kHz Switching Freq-Max, MOS, PDSO10

Switching Regulator, Current-mode, 1.6A, 1000kHz Switching Freq-Max, MOS, PDSO10

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62001DGS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS62001DGS-ND
Voltage Regulators - DC DC Switching Regulators TPS62001DGS-ND
"Buck Switching Regulator IC Positive Fixed 0.9V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Fixed 0.9V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62001DGS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62001DGS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62001DGS
IC REG BUCK 0.9V 600MA 10VSSOP

IC REG BUCK 0.9V 600MA 10VSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62001DGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62001DGS
Voltage Regulators - DC DC Switching Regulators TPS62001DGS
Buck Switching Regulator IC Positive Fixed 0.9V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Fixed 0.9V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62001DGS TPS62001DGS-ND TPS62001DGS TPS62001DGS
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Package Type SSOP; Other; TSSOP10 Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Life Cycle Stage Obsolete Removed Discontinued at Digi-Key
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Special Features Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tube
fsw 71 kHz
Operating Temperature -40 C (-40 F)
View Details
2.5A 384kHz SOIC Voltage Regulator IC - 750-A8281SLB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 18 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670QMR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
7 suppliers