Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA (Switch) 10-VFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 125563-TPS61080DRCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 600kHz, 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Up
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 27V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC REG BOOST ADJ 500MA 10VSON
Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA (Switch) 10-VFDFN Exposed Pad
IC REG BOOST ADJ 500MA 10VSON
IC REG BOOST ADJ 500MA 10VSON
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-21555-2-ND | 125563-TPS61080DRCT | TPS61080DRCT | TPS61080DRCT | TPS61080DRCT | TPS61080DRCT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61080DRCT | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Output Voltage | 2.5 to 27 volts | 2.5 volts | 2.5 volts | 2.5 to 27 volts | 2.5 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |