28-V, 250-mA Switch Boost Converter in SOT-23 for LCD and White LED Applications 6-SON -40 to 85
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 215mA (Switch) 6-WSON (2x2)
Switching Voltage Regulators 28V 250-mA Sw Boost Converter
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61041DRVTG4 | TPS61041DRVTG4-ND | TPS61041DRVTG4 |
| Product Name | TPS61041 28-V, 250-mA Switch Boost Converter in SOT-23 for LCD and White LED Applications | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | Boost | |
| Package Type | Other; SON,SOT-23 | Other; 6-WDFN Exposed Pad | |
| Special Features | Enable | ||
| Output Voltage | 1.8 to 28 volts | 1.8 to 28 volts | |
| VIN | 1.8 to 6 volts | 1.8 to 6 volts |