28-V, 250-mA Switch Boost Converter in SOT-23 for LCD and White LED Applications 6-SON -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS61041DRVRG4 |
| Product Name | TPS61041 28-V, 250-mA Switch Boost Converter in SOT-23 for LCD and White LED Applications |
| Configuration / Function | Boost |
| Package Type | Other; SON,SOT-23 |
| Special Features | Enable |
| Output Voltage | 1.8 to 28 volts |