Texas Instruments TPS62040 Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 TPS62040DRCRG4

Description
Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-VSON -40 to 85
Request a Quote
Description
Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-VSON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62040 is a synchronous step-down dc-dc converter designed for battery-powered portable applications, delivering up to 1.2 A output current with up to 95% efficiency and a quiescent current of 18 µA. It operates from an input voltage range of 2.5 V to 6.0 V at a fixed switching frequency of 1.25 MHz and supports adjustable output voltages from 0.7 V to the input voltage. The device is available in a 10-pin VSON package measuring 3 mm × 3 mm with a PowerPAD, and operates over a temperature range of −40°C to 85°C. It includes power save mode for light loads, 100% duty cycle for low dropout, internal soft start, thermal shutdown, and short-circuit protection.

Datasheet Summary
Powered by GS/AI

The TPS62040 is a synchronous step-down dc-dc converter designed for battery-powered portable applications, delivering up to 1.2 A output current with up to 95% efficiency and a quiescent current of 18 µA. It operates from an input voltage range of 2.5 V to 6.0 V at a fixed switching frequency of 1.25 MHz and supports adjustable output voltages from 0.7 V to the input voltage. The device is available in a 10-pin VSON package measuring 3 mm × 3 mm with a PowerPAD, and operates over a temperature range of −40°C to 85°C. It includes power save mode for light loads, 100% duty cycle for low dropout, internal soft start, thermal shutdown, and short-circuit protection.

Suppliers

Company
Product
Description
Supplier Links
TPS62040 Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 - TPS62040DRCRG4 - Texas Instruments
Dallas, TX, United States
TPS62040 Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10
TPS62040DRCRG4
TPS62040 Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 TPS62040DRCRG4
Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-VSON -40 to 85

Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-VSON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62040DRCRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS62040DRCRG4-ND
Voltage Regulators - DC DC Switching Regulators TPS62040DRCRG4-ND
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 1.2A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 1.2A 10-VFDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62040DRCRG4 - 055706-TPS62040DRCRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62040DRCRG4
055706-TPS62040DRCRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62040DRCRG4 055706-TPS62040DRCRG4
Manufacturer: Texas Instruments Win Source Part Number: 055706-TPS62040DRCRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSON (3x3) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.7V Maximum Output Voltage: 6V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055706-TPS62040DRCRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.7V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62040DRCRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62040DRCRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62040DRCRG4
IC REG BUCK ADJ 1.2A 10VSON

IC REG BUCK ADJ 1.2A 10VSON

Supplier's Site
IC REG BUCK ADJ 1.2A SYNC 10SON - 815-TPS62040DRCRG4 - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK ADJ 1.2A SYNC 10SON
815-TPS62040DRCRG4
IC REG BUCK ADJ 1.2A SYNC 10SON 815-TPS62040DRCRG4
IC REG BUCK ADJ 1.2A SYNC 10SON

IC REG BUCK ADJ 1.2A SYNC 10SON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62040DRCRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62040DRCRG4
Voltage Regulators - DC DC Switching Regulators TPS62040DRCRG4
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 1.2A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 1.2A 10-VFDFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62040DRCRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62040DRCRG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62040DRCRG4
IC REG BUCK ADJ 1.2A 10VSON

IC REG BUCK ADJ 1.2A 10VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62040DRCRG4 TPS62040DRCRG4-ND 055706-TPS62040DRCRG4 TPS62040DRCRG4 815-TPS62040DRCRG4 TPS62040DRCRG4 TPS62040DRCRG4
Product Name TPS62040 Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62040DRCRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators IC REG BUCK ADJ 1.2A SYNC 10SON Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; MSOP-PowerPAD,VSON Other; 10-VFDFN Exposed Pad Other; 10-VSON (3x3) Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.7000 to 6 volts 0.7000 to 6 volts 0.7000 volts 0.7000 volts 6 volts 0.7000 to 6 volts
Unlock Full Specs
to access all available technical data