Texas Instruments TPS61202 0.3V Input Voltage Boost Converter with 1.3A Switches and 'Down Mode' in a 3x3 QFN TPS61202DRCT

Description
0.3V Input Voltage Boost Converter with 1.3A Switches and 'Down Mode' in a 3x3 QFN 10-VSON -40 to 85
Request a Quote Datasheet
Description
0.3V Input Voltage Boost Converter with 1.3A Switches and 'Down Mode' in a 3x3 QFN 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61202 0.3V Input Voltage Boost Converter with 1.3A Switches and 'Down Mode' in a 3x3 QFN - TPS61202DRCT - Texas Instruments
Dallas, TX, United States
TPS61202 0.3V Input Voltage Boost Converter with 1.3A Switches and 'Down Mode' in a 3x3 QFN
TPS61202DRCT
TPS61202 0.3V Input Voltage Boost Converter with 1.3A Switches and 'Down Mode' in a 3x3 QFN TPS61202DRCT
0.3V Input Voltage Boost Converter with 1.3A Switches and 'Down Mode' in a 3x3 QFN 10-VSON -40 to 85

0.3V Input Voltage Boost Converter with 1.3A Switches and 'Down Mode' in a 3x3 QFN 10-VSON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-21685-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-21685-2-ND
Voltage Regulators - DC DC Switching Regulators 296-21685-2-ND
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.2A (Switch) 10-VFDFN Exposed Pad

Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.2A (Switch) 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-21685-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-21685-1-ND
Voltage Regulators - DC DC Switching Regulators 296-21685-1-ND
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.2A (Switch) 10-VFDFN Exposed Pad

Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.2A (Switch) 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-21685-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-21685-6-ND
Voltage Regulators - DC DC Switching Regulators 296-21685-6-ND
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.2A (Switch) 10-VFDFN Exposed Pad

Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.2A (Switch) 10-VFDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS61202DRCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS61202DRCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS61202DRCT
IC REG BOOST 5V 1.2A 10VSON

IC REG BOOST 5V 1.2A 10VSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS61202DRCT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS61202DRCT
Voltage Regulators - DC DC Switching Regulators TPS61202DRCT
IC REG BOOST 5V 1.2A 10VSON

IC REG BOOST 5V 1.2A 10VSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS61202DRCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS61202DRCT
Voltage Regulators - DC DC Switching Regulators TPS61202DRCT
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.2A (Switch) 10-VFDFN Exposed Pad

Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.2A (Switch) 10-VFDFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS61202DRCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS61202DRCT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS61202DRCT
IC REG BOOST 5V 1.2A 10VSON

IC REG BOOST 5V 1.2A 10VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS61202DRCT 296-21685-2-ND TPS61202DRCT TPS61202DRCT TPS61202DRCT TPS61202DRCT
Product Name TPS61202 0.3V Input Voltage Boost Converter with 1.3A Switches and 'Down Mode' in a 3x3 QFN Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost Boost
Output Voltage Type Adjustable / Variable Fixed Fixed Fixed; Fixed
Package Type Other; VSON,WSON Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Special Features Enable,Adjustable UVLO,Light Load Efficiency,Load Disconnect,Power Good Synchronous Rectification
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 to ? volts
Unlock Full Specs
to access all available technical data