Texas Instruments TPS62040 Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 TPS62040DGQ

Description
Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62040 Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 - TPS62040DGQ - Texas Instruments
Dallas, TX, United States
TPS62040 Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10
TPS62040DGQ
TPS62040 Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 TPS62040DGQ
Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85

Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-34634-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-34634-5-ND
Voltage Regulators - DC DC Switching Regulators 296-34634-5-ND
"Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 1.2A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 1.2A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62040DGQ - 081705-TPS62040DGQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62040DGQ
081705-TPS62040DGQ
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62040DGQ 081705-TPS62040DGQ
Manufacturer: Texas Instruments Win Source Part Number: 081705-TPS62040DGQ Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP-PowerPad Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.7V Maximum Output Voltage: 6V Minimum Input Voltage: 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081705-TPS62040DGQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP-PowerPad
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.7V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62040DGQ - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62040DGQ
Voltage Regulators - DC DC Switching Regulators TPS62040DGQ
IC REG BUCK ADJ 1.2A 10MSOP

IC REG BUCK ADJ 1.2A 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62040DGQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62040DGQ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62040DGQ
IC REG BUCK ADJ 1.2A 10HVSSOP

IC REG BUCK ADJ 1.2A 10HVSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62040DGQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62040DGQ
Voltage Regulators - DC DC Switching Regulators TPS62040DGQ
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 1.2A 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 1.2A 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62040DGQ 296-34634-5-ND 081705-TPS62040DGQ TPS62040DGQ TPS62040DGQ TPS62040DGQ
Product Name TPS62040 Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62040DGQ Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; MSOP-PowerPAD,VSON Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-MSOP-PowerPad Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.7000 to 6 volts 0.7000 to 6 volts 0.7000 volts 0.7000 volts 0.7000 volts 0.7000 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM22674-Q1 500 mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22674QMRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
6 suppliers
TL5001AM PWM Controller with Wide Input Voltage Range - 5962-9958302Q2A - Texas Instruments
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
View Details
LM20144-Q1 Automotive Grade 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20144QMH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
6 suppliers