Texas Instruments TPS61031 3.3-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 TPS61031PWPR

Description
3.3-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 16-HTSSOP -40 to 85
Request a Quote
Description
3.3-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 16-HTSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS61031 is a 96% efficient synchronous boost converter designed for portable battery-powered applications, providing a fixed 3.3-V output with up to 1 A of output current from an input voltage range of 1.8 V to 5.5 V. It features a 20-µA typical quiescent current, power save mode for improved efficiency at light loads, and load disconnect during shutdown. The device is available in a 16-pin HTSSOP (PWP) package measuring 5.00 mm × 4.40 mm, with an operating temperature range of -40°C to 85°C. It includes a low battery comparator, over-temperature protection, and integrated anti-ringing switch for low EMI. The part supports synchronization to an external clock via the SYNC pin and is suited for single-cell Li-Ion or dual-cell alkaline/NiMH applications.

Datasheet Summary
Powered by GS/AI

The TPS61031 is a 96% efficient synchronous boost converter designed for portable battery-powered applications, providing a fixed 3.3-V output with up to 1 A of output current from an input voltage range of 1.8 V to 5.5 V. It features a 20-µA typical quiescent current, power save mode for improved efficiency at light loads, and load disconnect during shutdown. The device is available in a 16-pin HTSSOP (PWP) package measuring 5.00 mm × 4.40 mm, with an operating temperature range of -40°C to 85°C. It includes a low battery comparator, over-temperature protection, and integrated anti-ringing switch for low EMI. The part supports synchronization to an external clock via the SYNC pin and is suited for single-cell Li-Ion or dual-cell alkaline/NiMH applications.

Suppliers

Company
Product
Description
Supplier Links
TPS61031 3.3-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 - TPS61031PWPR - Texas Instruments
Dallas, TX, United States
TPS61031 3.3-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16
TPS61031PWPR
TPS61031 3.3-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 TPS61031PWPR
3.3-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 16-HTSSOP -40 to 85

3.3-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 16-HTSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-14417-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-14417-2-ND
Voltage Regulators - DC DC Switching Regulators 296-14417-2-ND
"Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 3.6A (Switch) 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 3.6A (Switch) 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-14417-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-14417-1-ND
Voltage Regulators - DC DC Switching Regulators 296-14417-1-ND
"Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 3.6A (Switch) 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 3.6A (Switch) 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61031PWPR - 034233-TPS61031PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61031PWPR
034233-TPS61031PWPR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61031PWPR 034233-TPS61031PWPR
Manufacturer: Texas Instruments Win Source Part Number: 034233-TPS61031PWPR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3.6A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-HTSSOP Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 1.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034233-TPS61031PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3.6A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-HTSSOP
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 1.8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS61031PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS61031PWPR
Voltage Regulators - DC DC Switching Regulators TPS61031PWPR
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 3.6A (Switch) 16-PowerTSSOP (0.173", 4.40mm Width)

Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 3.6A (Switch) 16-PowerTSSOP (0.173", 4.40mm Width)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS61031PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS61031PWPR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS61031PWPR
IC REG BOOST 3.3V 3.6A 16HTSSOP

IC REG BOOST 3.3V 3.6A 16HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61031PWPR
Switching Voltage Regulators TPS61031PWPR
Switching Voltage Regulators 3.3-V Output 1-A Boost Converter

Switching Voltage Regulators 3.3-V Output 1-A Boost Converter

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS61031PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS61031PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS61031PWPR
IC REG BOOST 3.3V 3.6A 16HTSSOP

IC REG BOOST 3.3V 3.6A 16HTSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS61031PWPR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS61031PWPR
Voltage Regulators - DC DC Switching Regulators TPS61031PWPR
IC REG BOOST 3.3V 3.6A 16HTSSOP

IC REG BOOST 3.3V 3.6A 16HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS61031PWPR 296-14417-2-ND 034233-TPS61031PWPR TPS61031PWPR TPS61031PWPR TPS61031PWPR TPS61031PWPR TPS61031PWPR
Product Name TPS61031 3.3-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61031PWPR Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost Boost Boost
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; HTSSOP,QFN Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-HTSSOP SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) SSOP Other; 16-PowerTSSOP (0.173", 4.40mm Width)
Special Features Enable,Frequency Synchronization,Light Load Efficiency,Load Disconnect,Power Good Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data