The TPS61040 is a high-frequency boost converter designed for small to medium LCD bias and white LED backlight applications, with a 1.8V to 6V input voltage range and an adjustable output voltage up to 28V. It features a 400mA internal switch current limit, a typical no-load quiescent current of 28μA, and operates at frequencies up to 1MHz. The device is available in a 2mm × 2mm × 0.8mm WSON-6 package with a thermal pad soldered to the ground plane for thermal management. It includes internal soft start and supports shutdown currents as low as 1μA. The part is rated for operation from -40°C to 125°C and meets RoHS standards with a NIPDAU lead finish and Level-1 MSL reflow rating.
28-V, 400-mA Switch Boost Converter in SOT-23 for LCD and White LED Applications 5-SOT-23 -40 to 85
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 350mA (Switch) SOT-23-5
Switching Voltage Regulators 28-V 400-mA Switch Boost Converter
IC LED DRVR RGLTR PWM SOT23-5
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS61040DBVRG4 | 296-52807-2-ND | TPS61040DBVRG4 | TPS61040DBVRG4 |
| Product Name | TPS61040 28-V, 400-mA Switch Boost Converter in SOT-23 for LCD and White LED Applications | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | LED Drivers |
| Configuration / Function | Boost | Boost | ||
| Package Type | Other; SON,SOT,SOT-23 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |
| Special Features | Enable | |||
| Output Voltage | 1.8 to 28 volts | 1.8 to 28 volts | ||
| VIN | 1.8 to 6 volts | 1.8 to 6 volts |