3.5-MHz High Efficiency Step-Up Converter In Chip Scale Packaging. 5V Output Voltage 9-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034303-TPS61253YFFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 3.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3.3A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA (1.2x1.3)
Purpose: Step-Up
Maximum Input Voltage: 4.85V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.65V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Fixed 5V 1 Output 3.9A (Switch) 9-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 5V 1 Output 3.9A (Switch) 9-UFBGA, DSBGA
IC REG BOOST 5V 3.9A 9DSBGA
Boost Switching Regulator IC Positive Fixed 5V 1 Output 3.9A (Switch) 9-UFBGA, DSBGA
IC REG BOOST 5V 3.9A 9DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61253YFFT | 034303-TPS61253YFFT | 296-30503-2-ND | TPS61253YFFT | TPS61253YFFT | TPS61253YFFT |
| Product Name | TPS61253 3.5-MHz High Efficiency Step-Up Converter In Chip Scale Packaging. 5V Output Voltage | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61253YFFT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA | Other; 9-DSBGA (1.2x1.3) | Other; 9-UFBGA, DSBGA | Other; 9-UFBGA, DSBGA | ||
| Special Features | Enable,Light Load Efficiency,Load Disconnect | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts |