Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 11-VFQFN
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 11-VFQFN
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 11-VFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1317553-TPS61288LRQQ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 500kHz
Voltage - Output (Max): 18V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 4.5V
Synchronous Rectifier: Yes
Supplier Device Package: 11-VQFN-HR (2.5x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 11-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 296-TPS61288LRQQRTR,
RoHS Status: ROHS3 Compliant
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 11-VFQFN
IC REG BOOST ADJ 11VQFN
18V, 15A SYNCH BOOST CONVERTER
18V, 15A SYNCH BOOST CONVERTER
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS61288LRQQRTR-ND | 1317553-TPS61288LRQQR | TPS61288LRQQR | TPS61288LRQQR | TPS61288LRQQR | TPS61288LRQQR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 11-PowerVFQFN | Other; 11-VFQFN | Other; 11-VFQFN | Other; 11-VFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 volts | 4.5 volts |