The TPS61041 is a low-power DC-DC boost converter designed for small to medium LCD bias and white LED backlight applications, with a 250mA internal switch current limit and an adjustable output voltage up to 28V. It operates from an input voltage range of 1.8V to 6V, features a typical no-load quiescent current of 28μA, and supports switching frequencies up to 1MHz. The device is available in a 2mm × 2mm × 0.8mm WSON-6 package with a thermal pad, and operates over a temperature range of -40°C to 85°C. The pinout includes enable, feedback, switch, and supply pins, with a shutdown current of 1μA typical.
28-V, 250-mA Switch Boost Converter in SOT-23 for LCD and White LED Applications 6-SON -40 to 85
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 215mA (Switch) 6-WSON (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 215mA (Switch) 6-WSON (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 215mA (Switch) 6-WSON (2x2)
IC LED DRV RGLTR PWM 215MA 6WSON
| Texas Instruments | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS61041DRVR | 296-22981-6-ND | TPS61041DRVR |
| Product Name | TPS61041 28-V, 250-mA Switch Boost Converter in SOT-23 for LCD and White LED Applications | Voltage Regulators - DC DC Switching Regulators | LED Drivers |
| Configuration / Function | Boost | Boost | |
| Package Type | Other; SON,SOT-23 | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad |
| Special Features | Enable | ||
| Output Voltage | 1.8 to 28 volts | 1.8 to 28 volts | |
| VIN | 1.8 to 6 volts | 1.8 to 6 volts |