Texas Instruments TPS62005 1.8-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 TPS62005DGSRG4

Description
1.8-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
Request a Quote
Description
1.8-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62005 is a synchronous step-down DC-DC converter designed for low-power applications, providing a fixed 1.8-V output with up to 600 mA output current and efficiency exceeding 95%. It operates from an input voltage range of 2 V to 5.5 V and is available in a 10-pin VSSOP package measuring 3.00 mm × 3.00 mm. The device features a quiescent current of 50 μA (typical), pin-programmable current limit, power-save mode for high efficiency across load ranges, and operates over a free-air temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The TPS62005 is a synchronous step-down DC-DC converter designed for low-power applications, providing a fixed 1.8-V output with up to 600 mA output current and efficiency exceeding 95%. It operates from an input voltage range of 2 V to 5.5 V and is available in a 10-pin VSSOP package measuring 3.00 mm × 3.00 mm. The device features a quiescent current of 50 μA (typical), pin-programmable current limit, power-save mode for high efficiency across load ranges, and operates over a free-air temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
TPS62005 1.8-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 - TPS62005DGSRG4 - Texas Instruments
Dallas, TX, United States
TPS62005 1.8-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10
TPS62005DGSRG4
TPS62005 1.8-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 TPS62005DGSRG4
1.8-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85

1.8-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.8V 0.6A Voltage Regulator IC
739-TPS62005DGSRG4
1.8V 0.6A Voltage Regulator IC 739-TPS62005DGSRG4
IC REG BCK 1.8V 0.6A SYNC 10MSOP Product overview: TPS62005DGSRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 0.6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.6A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62005DGSRG4 can be used for catalog matching and distributor lookup.

IC REG BCK 1.8V 0.6A SYNC 10MSOP Product overview: TPS62005DGSRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 0.6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.6A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62005DGSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62005DGSRG4 - 055704-TPS62005DGSRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62005DGSRG4
055704-TPS62005DGSRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62005DGSRG4 055704-TPS62005DGSRG4
Manufacturer: Texas Instruments Win Source Part Number: 055704-TPS62005DGSRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 750kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSSOP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055704-TPS62005DGSRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 750kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62005DGSRG4 739-TPS62005DGSRG4 055704-TPS62005DGSRG4
Product Name TPS62005 1.8-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 1.8V 0.6A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62005DGSRG4
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; VSSOP Other; VSSOP SSOP; Other; 10-VSSOP
Special Features Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data