Texas Instruments TPS62044 1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 TPS62044DRCR

Description
1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-VSON -40 to 85
Request a Quote Datasheet
Description
1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62044 1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 - TPS62044DRCR - Texas Instruments
Dallas, TX, United States
TPS62044 1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10
TPS62044DRCR
TPS62044 1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 TPS62044DRCR
1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-VSON -40 to 85

1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-VSON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-15901-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-15901-2-ND
Voltage Regulators - DC DC Switching Regulators 296-15901-2-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.2A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.2A 10-VFDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62044DRCR - 1272828-TPS62044DRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62044DRCR
1272828-TPS62044DRCR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62044DRCR 1272828-TPS62044DRCR
Manufacturer: Texas Instruments Win Source Part Number: 1272828-TPS62044DRCR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-VFDFN Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.2A Family Name: TPS62044 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 10-VSON (3x3) Input Voltage MIN: 2.5V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): LTC3406ES5-1.5#TRM; LTC3406ES5-1.5#PBF; LTC3406ES5-1.5#TR; Introduction Date: June 21, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1272828-TPS62044DRCR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1.2A
Family Name: TPS62044
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 10-VSON (3x3)
Input Voltage MIN: 2.5V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): LTC3406ES5-1.5#TRM; LTC3406ES5-1.5#PBF; LTC3406ES5-1.5#TR;
Introduction Date: June 21, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62044DRCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62044DRCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62044DRCR
IC REG BUCK 1.8V 1.2A 10VSON

IC REG BUCK 1.8V 1.2A 10VSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62044DRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62044DRCR
Voltage Regulators - DC DC Switching Regulators TPS62044DRCR
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.2A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.2A 10-VFDFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62044DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62044DRCR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62044DRCR
IC REG BUCK 1.8V 1.2A 10VSON

IC REG BUCK 1.8V 1.2A 10VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62044DRCR 296-15901-2-ND 1272828-TPS62044DRCR TPS62044DRCR TPS62044DRCR TPS62044DRCR
Product Name TPS62044 1.8-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62044DRCR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; MSOP-PowerPAD,VSON Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts
Unlock Full Specs
to access all available technical data