Manufacturer: Texas Instruments
Win Source Part Number: 1112256-TPS61236PRWL
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 9-VQFN-HR (2.5x2.5)
Purpose: Step-Up
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 2.9V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Adjustable 2.9V 1 Output 6.5A (Switch) 9-VFQFN
Boost Switching Regulator IC Positive Adjustable 2.9V 1 Output 6.5A (Switch) 9-VFQFN
Boost Switching Regulator IC Positive Adjustable 2.9V 1 Output 6.5A (Switch) 9-VFQFN
Switching Voltage Regulators 8-A Valley Current Synchronous Boost Converters with Constant Current Output 9-VQFN-HR -40 to 85
Boost Switching Regulator IC Positive Adjustable 2.9V 1 Output 6.5A (Switch) 9-VFQFN
IC REG BOOST ADJ 6.5A 9VQFN
IC REG BOOST ADJ 6.5A 9VQFN
IC REG BOOST ADJ 6.5A 9VQFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1112256-TPS61236PRWLT | 296-44629-2-ND | TPS61236PRWLT | TPS61236PRWLT | TPS61236PRWLT | TPS61236PRWLT | TPS61236PRWLT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61236PRWLT | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 9-VQFN-HR (2.5x2.5) | Other; 9-PowerVFQFN | Other; 9-VFQFN | Other; 9-VFQFN | |||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |