VAST STOCK CO., LIMITED Datasheets for Operational Amplifiers

Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more

Page: 1 10 20 24 25 26 27 28 29 30 31
Product Name Notes
Analog Comparators 2-36V SGL COMPARATOR
Analog Comparators CONDITIONING & INTERFACES
Analog Comparators Dual Comp/Volt Ref
Analog Comparators Dual Comparator 220nA 1.1V to 5.5V
Analog Comparators Dual Vltg Comparator
Analog Comparators Dual Voltage Comparator
Analog Comparators Lo-Pwr Dual Voltage
Analog Comparators Lo-Pwr Quad Voltage
Analog Comparators Lo-Pwr Sngl Voltage
Analog Comparators Low Power 0.2mA 18 or 36V VCC Comp
Analog Comparators LP Single Volt 2V to 36V Comparator
Analog Comparators LP Single Volt Comp 18 or 36 VCC 150c
Analog Comparators Micro PWR 1.65 to 5V 20uA 210ns 2kV
Analog Comparators MICROPOWER DUAL CMOS VOLT
Analog Comparators Micropower Dual Volt
Analog Comparators Micropower low-voltage rail-to-rail comparator
Analog Comparators Micropower Quad Volt
Analog Comparators MicroPwr BICMOS COMPARATORS
Analog Comparators Micropwr Lo-vtg RR 1.6 to 5V 20uA 210ns
Analog Comparators MSOP/TSSOP 8 BODY3.00 PITCH0.65
Analog Comparators Quad Comparator 220nA 1.1V to 5.5V
Analog Comparators R to R 1.1V Dual NanoPWR 220nA
Analog Comparators Rail to Rail 1.1V 210nA 1.1V to 5.5V
Analog Comparators Rail-to-rail 0.9V nanopower, open drain single comparator
Analog Comparators Rail2Rail 1.1 Vquad nanopwr comparators
Analog Comparators RR 1.1V nanoPwr SGL Comparator
Analog Comparators SINGLE BICMOS
Analog Comparators Single Rail-to-Rail
Analog Comparators Sngl BICMOS MicroPwr Comparator
Analog Comparators UFSON 2x2x0.6 8 PITCH 0.5
Audio Amplifiers 1.2W audio pow. amp.
Audio Amplifiers 1.2W Audio Power Amp
Audio Amplifiers 1.2W audio Pwr amp
Audio Amplifiers 1.2W input/output Diff Audio Pwr Amp
Audio Amplifiers 100mW Headphone Amp
Audio Amplifiers 1W Audio Power Amp
Audio Amplifiers 1W diff input/output audio Pwr amplifier
Audio Amplifiers 2x1W stereo audio Pwr amp
Audio Amplifiers 3 W filter-free class D audio power amplifier
Audio Amplifiers 360mW Mono Amplifier
Audio Amplifiers 360mW mono audio amp
Audio Amplifiers 3W Class D w/standby
Audio Amplifiers 3W Filter-Free Class D Power Amplifier
Audio Amplifiers Capacitr-less output
Audio Amplifiers High Perf 2.1mA 5.5V 2.3 to 4.8V 0.6mA
Audio Amplifiers High Perf Class-G 2.3V to 4.8V 0.6mA
Audio Amplifiers Low Power Audio Amp
Audio Amplifiers Low Power Audio Amplifier
Audio Amplifiers Popfree 100mW stereo headphone amp
Current Sense Amplifiers CONDITIONING & INTERFACES
Current Sense Amplifiers Current Sensor Amplifier
Current Sense Amplifiers HIGH SIDE CURRENT 20V/V AMPLIFIER
Current Sense Amplifiers HIGH SIDE CURRENT INT FIXED 100 V/V
Current Sense Amplifiers HIGH SIDE CURRENT INT FIXED GAIN 50V/V
Current Sense Amplifiers High side current sense amplifier
Current Sense Amplifiers High Volt High Side 2.7 to 5.5V 360uA
Current Sense Amplifiers High voltage, high side current sense amplifier
Current Sense Amplifiers High-Side 2.8 to 30V Cond Amp -16 to 60V
Current Sense Amplifiers High-side current sense amplifier
Current Sense Amplifiers High-Voltage Amp 2.7 to 5.5 V Single
Current Sense Amplifiers High-Voltage Amp 2.9 to 70 V
Current Sense Amplifiers HS Current Sense 300uA 2.8 to 30V
Current Sense Amplifiers Sense Amplifier 100 Gain
Current Sense Amplifiers Sense Amplifier 20 Gain
Current Sense Amplifiers Sense Amplifier 50 Gain
Operational Amplifiers - Op Amps 1-channel 8-MHz, low-noise, low offset, RRIO general purpose CMOS op amp 5-SC70 -40 to 125
Operational Amplifiers - Op Amps 1-channel 8-MHz, low-noise, low offset, RRIO general purpose CMOS op amp 5-SOT-23 -40 to 125
Operational Amplifiers - Op Amps 1.15 MHz at 5V 45uA 2.7 to 5.5V 100pF
Operational Amplifiers - Op Amps 10A, 450 kHz CMOS op amp
Operational Amplifiers - Op Amps 10uA 450 KHz CMOS 1.5 to 5.5V Op AMP
Operational Amplifiers - Op Amps 180uA at 5V 50nA 2.5 to 5.5V 1.3MHz
Operational Amplifiers - Op Amps 2-channel 8-MHz, low-noise, low offset, RRIO general purpose CMOS op amp 8-SOIC -40 to 125
Operational Amplifiers - Op Amps 2-channel 8-MHz, low-noise, low offset, RRIO general purpose CMOS op amp 8-TSSOP -40 to 125
Operational Amplifiers - Op Amps 2-channel 8-MHz, low-noise, low offset, RRIO general purpose CMOS op amp 8-VSSOP -40 to 125
Operational Amplifiers - Op Amps 2-channel 8-MHz, low-noise, low offset, RRIO general purpose CMOS op amp 8-WSON -40 to 125
Operational Amplifiers - Op Amps 2.7 to 5.5V 1.15 MHz Bandwidth
Operational Amplifiers - Op Amps 20MHz GBP Op Amp
Operational Amplifiers - Op Amps 29A 420KHz CMOS Input/Output Amp.
Operational Amplifiers - Op Amps 4-channel 8-MHz, low-noise, low offset, RRIO general purpose CMOS op amp 14-SOIC -40 to 125
Operational Amplifiers - Op Amps 4-channel 8-MHz, low-noise, low offset, RRIO general purpose CMOS op amp 14-TSSOP -40 to 125
Operational Amplifiers - Op Amps 60UA 880 KHZ OP AMP RAIL/RAIL IN/OUT
Operational Amplifiers - Op Amps 60uA 880kHz CMOS 500uA 1.5V to 5.5V
Operational Amplifiers - Op Amps 60uA 880KHz Input/Output Amp.
Operational Amplifiers - Op Amps 8 MHz Op Amp Rail to Rail In/Out
Operational Amplifiers - Op Amps 8 MHz Single,Dual Quad 820uA 35mA 1pA
Operational Amplifiers - Op Amps 800 uV 1.5 to 5.5 V 120 kHz 10 uA 1pA
Operational Amplifiers - Op Amps CONDITIONING & INTERFACES
Operational Amplifiers - Op Amps Dual Bipolar Oper Amps Wide bandwidth
Operational Amplifiers - Op Amps Dual Hi-Performance
Operational Amplifiers - Op Amps Dual Lo-Noise R-to-R
Operational Amplifiers - Op Amps Dual Op Amp Vltg Ref
Operational Amplifiers - Op Amps Dual Operating Amp
Operational Amplifiers - Op Amps Dual Prec Low-Noise
Operational Amplifiers - Op Amps Dual Rail-to-Rail 3V
Operational Amplifiers - Op Amps Dual Rail-to-Rail Low Power
Operational Amplifiers - Op Amps Dual Rail-to-Rail
Operational Amplifiers - Op Amps Dual wideband Hi-output Amp.
Operational Amplifiers - Op Amps Excellent audio performance / low distortion (0.005%)
Operational Amplifiers - Op Amps Gen Purp LV RR 2.5V to 6V 32Ohm 500pF
Operational Amplifiers - Op Amps Gen purpose input output Lo pwr
Operational Amplifiers - Op Amps Gen. purpose input/ output rail-to-rail
Operational Amplifiers - Op Amps General purpose low voltage rail to rail input/output op-amp
Operational Amplifiers - Op Amps Hi acc micropower60A 900kHz 5V CMOS
Operational Amplifiers - Op Amps Hi Acc Micropwr 10uA 200uV 150kHz 1pA
Operational Amplifiers - Op Amps Hi acc micropwr 14A 150kHz 5V CMOS
Operational Amplifiers - Op Amps Hi Output Current Dual Operational
Operational Amplifiers - Op Amps High acc Micropwr CMOS Op Amp 60uA
Operational Amplifiers - Op Amps High merit factor 1.15 MHz for 45 uA
Operational Amplifiers - Op Amps High Merit Op Amp RR 1.5mV 20MHz
Operational Amplifiers - Op Amps High side current sense amplifier plus signal conditioning amplifier
Operational Amplifiers - Op Amps High Temp RR Op Amp 820uA 35mA 2.5 5.5
Operational Amplifiers - Op Amps HighSide Current Amp 2.8 to 30V 420uA 4kV
Operational Amplifiers - Op Amps I/O Rail-to-Rail Low Power
Operational Amplifiers - Op Amps Input Output 8MH TSV911 TSV912 TSV914
Operational Amplifiers - Op Amps Input/Output 8MHz
Operational Amplifiers - Op Amps Lo Pwr Oper Amp Wide Band
Operational Amplifiers - Op Amps Lo pwr w/ CMOS input 2.7 to 16V 5mV
Operational Amplifiers - Op Amps Low Noise Op Amp 2.7-10V 12MHz
Operational Amplifiers - Op Amps Low Power OP AMP 180uA 5V 50nA 1.3MHz
Operational Amplifiers - Op Amps Low power with CMOS inputs
Operational Amplifiers - Op Amps Low power, rail-to-rail output, 36V operational amplifier
Operational Amplifiers - Op Amps Low PWR OpAmp 180uA 5V 50nA 0.8mV 1.3MHz
Operational Amplifiers - Op Amps Low PWR OpAmp 80uA 5V 50nA 0.8mV 1.3MHz
Operational Amplifiers - Op Amps Low-power, 2.5 MHz, RR IO, 36 V BiCMOS operational amplifier
Operational Amplifiers - Op Amps LP 1.3MHz 180uA 5V 50nA 2.5 to 5.5V Amp
Operational Amplifiers - Op Amps LP 180uA 5V 50nA 0.8V mV 2.5v to 5.5v
Operational Amplifiers - Op Amps Micro-pwr CMOS OpAmp 500uV 880kHz 63mA
Operational Amplifiers - Op Amps Micropower 60 uA 2.4 MHz CMOS Op-Amp
Operational Amplifiers - Op Amps Micropower amplifier with CMOS inputs
Operational Amplifiers - Op Amps Micropower CMOS Amp 1.5V - 5.5V 1.3 Mhz
Operational Amplifiers - Op Amps Micropower wide band width CMOS op-amps
Operational Amplifiers - Op Amps Micropower Wide CMOS 1.5 to 5.5 V 29 uA
Operational Amplifiers - Op Amps Micropower Wide CMOS 60 uA 2.4 MHz
Operational Amplifiers - Op Amps Micropower, wide bandwdth CMOS op amp
Operational Amplifiers - Op Amps MICROPwr OP AMP OUTPUT RAIL TO RAIL
Operational Amplifiers - Op Amps Micrpwr w/high merit factor CMOS op amps
Operational Amplifiers - Op Amps Nanopower (900 nA) high accuracy (150 uV) 5V CMOS Op-Amp
Operational Amplifiers - Op Amps Nanopower (900 nA) high accuracy (150 uV)
Operational Amplifiers - Op Amps Nanopower 5V CMOS op-amp
Operational Amplifiers - Op Amps NanoPWR 5V CMOS 580nA 1.8V 2kV OpAmp
Operational Amplifiers - Op Amps Op Amp Widebnd Rail to Rail
Operational Amplifiers - Op Amps Output rail to rail Lo noise Op Amp
Operational Amplifiers - Op Amps Output rail to rail Op Amp
Operational Amplifiers - Op Amps Output rail-to-rail very low-noise op-amps
Operational Amplifiers - Op Amps Quad Hi-Performance
Operational Amplifiers - Op Amps Quad Lo-Noise R-to-R
Operational Amplifiers - Op Amps Quad Op Amp/Volt Ref
Operational Amplifiers - Op Amps Quad OpAmp & Prog Voltage Reference
Operational Amplifiers - Op Amps Quad Prec Low-Noise
Operational Amplifiers - Op Amps Quad Rail-to-Rail 3V
Operational Amplifiers - Op Amps Quad Rail-to-Rail High Output 8mA 4MHz
Operational Amplifiers - Op Amps Quad Rail-to-Rail
Operational Amplifiers - Op Amps Rail-to-Rail 10uA 120 kHz CMOS Op
Operational Amplifiers - Op Amps Rail-to-rail 29 uA 420 kHz CMOS
Operational Amplifiers - Op Amps Rail-to-Rail 8MHz
Operational Amplifiers - Op Amps Rail-to-Rail High 120kHz CMOS Op-Amp
Operational Amplifiers - Op Amps Rail-to-rail high output current op-amps
Operational Amplifiers - Op Amps Rail-to-Rail High Output quad Op-Amp
Operational Amplifiers - Op Amps Rail-to-rail input/output 5V CMOS Op-Amp, micro-power (60uA), GBP=880kHz, single with standby
Operational Amplifiers - Op Amps Rail-to-Rail Op Amp 8 MHz 820 uA 35mA
Operational Amplifiers - Op Amps Rail-to-rail video op-amp
Operational Amplifiers - Op Amps Rail/Rail 20MHz GBP
Operational Amplifiers - Op Amps Rail/Rail Low Power
Operational Amplifiers - Op Amps Real input & output rail to rail / low distortion (0.01%)
Operational Amplifiers - Op Amps RR dual BiCMOS 3 to 5V 9nV 80mA
Operational Amplifiers - Op Amps RR dual BiCMOS 80mA 900uV 3kV
Operational Amplifiers - Op Amps RR Video Op Amp STBY 4.5V to 12V 100MHz
Operational Amplifiers - Op Amps RRIO high merit factor op-amps
Operational Amplifiers - Op Amps Single Low-Noise
Operational Amplifiers - Op Amps Single Rail-to-Rail
Operational Amplifiers - Op Amps Snubberless Logic High Output 8mA 4MHz
Operational Amplifiers - Op Amps VLDO 12MHz 2.7 to 10V Rail to Rail
Operational Amplifiers - Op Amps Wide Band RtoR Op 4.5 -12V 3dB 100MHz
Operational Amplifiers - Op Amps Wide bandwidth (20MHz) rail to rail input/output 5V CMOS Op-Amp, small offset, single
Operational Amplifiers - Op Amps Wide bandwidth (20MHz) rail to rail input/output 5V CMOS Op-Amps, small offset, dual
Operational Amplifiers - Op Amps Wide-bandwidth (20MHz) rail to rail input/output 5V CMOS Op-Amp, single
Operational Amplifiers - Op Amps Wide-bandwidth (8MHz) rail to rail input/output 5V CMOS Op-Amps, dual
Operational Amplifiers - Op Amps Wide-bandwidth (8MHz) rail to rail input/output 5V CMOS Op-Amps, quad
Operational Amplifiers - Op Amps Wide-bandwidth (8MHz) rail to rail input/output 5V CMOS Op-Amps, small offset, quad
Operational Amplifiers - Op Amps
Precision Amplifiers 2.7 to 5.5V 1.9MHz 100pF 131dB 5kV
Precision Amplifiers 29uA 420 KHz LV Precision RR
Precision Amplifiers 500 uV 500 pF 80mA 4 MHz, 1.3V 9nV
Precision Amplifiers 60uA 880 KHz LV Precision RR
Precision Amplifiers 60uA 880kHz CMOS 500uA 1.5V to 5.5V
Precision Amplifiers 800 uV 2.7 to 12 V 3 MHz 900 uA 85dB
Precision Amplifiers CONDITIONING & INTERFACES
Precision Amplifiers Dual Op Amp 500uV 3MHz 2kV
Precision Amplifiers Dual Prec Hi-Perform
Precision Amplifiers Hi precision op amp
Precision Amplifiers High accuracy Micropwr CMOS Op Amp
Precision Amplifiers High Prec 4MHz 80mA 500uV Max Low Noise
Precision Amplifiers Micro-Power CMOS OP AMP 60uA 880 kHz
Precision Amplifiers Micro-pwr CMOS OpAmp 500uV 880kHz 63mA
Precision Amplifiers Precision R to R 3 MHz single Op Amp
Precision Amplifiers Precision rail-to-rail high output current op-amps
Precision Amplifiers Precision rail-to-rail input/output 3 MHz single operational amplifier
Precision Amplifiers Precision RR high 500uV 500pF 9nV
Precision Amplifiers Precision, 22 MHz, RR IO, 36 V BiCMOS operational amplifier
Precision Amplifiers Precision, 6 MHz, RR IO, 36 V BiCMOS operational amplifier
Precision Amplifiers Quad Prec Hi-Perform
Precision Amplifiers Rail to Rail Amp
Special Purpose Amplifiers Dual Opamp Dual Comparator
Special Purpose Amplifiers Voltage/Current Cont
Video Amplifiers Triple video buffer w/filter for HD
Video Amplifiers ULTRA LOW POWER VID BUFFER/FILTER P DOWN

<< Prev Next >>