Manufacturer: STMicroelectronics
Win Source Part Number: 035220-TS9222IYDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 12 V
Operating Supply Current: 900μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Precision rail-to-rail high output current op-amps Product overview: TS9222IYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS9222IYDT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
OP AMP, 4MHZ, 1.3V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:1.3V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Precision Amplifiers Precision RR high 500uV 500pF 9nV
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 035220-TS9222IYDT | 687-TS9222IYDT | 497-10537-2-ND | TS9222IYDT | TS9222IYDT | 45AC7882 | TS9222IYDT | TS9222IYDT | TS9222IYDT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS9222IYDT | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, 4Mhz, 1.3V/us, Soic-8; No. Of Amplifiers Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers |
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 volts | 2.7 to 12 volts | 2.7 volts | ||||
| Source Current (IS) | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | |||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| IBIAS | 0.0150 µA | 0.0150 µA | 0.0150 µA | ||||||
| GBW | 4 MHz | 4 MHz | 4 MHz |