General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MiniSO
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MiniSO
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MiniSO
Manufacturer: STMicroelectronics
Win Source Part Number: 1274898-TSV633AIST
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Family Name: TSV633
Categories: Integrated Circuits (ICs)
Operating Supply Current: 60μA
Manufacturer Homepage: www.st.com
Manufacturer Package: 10-MiniSO
Output Current per Channel: 74mA
SR - Slew Rate: 0.34 V/μs
GBP - Gain Bandwidth Product: 880kHz
Dual Supply Voltage (±): 1.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): AD8647ARMZ-R2; LMV712IDGSTG4; LMV712IDGSRG4;
Introduction Date: May 25, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Dual Op-Amp, 880kHz, 5.5V, CMOS, Rail-to-Rail, MSOP Product overview: TSV633AIST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 880kHz, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 880kHz, 5.5V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV633AIST can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 10MINISO
Precision Amplifiers 60uA 880 KHz LV Precision RR
IC OPAMP GP 2 CIRCUIT 10MINISO
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MiniSO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-8998-2-ND | 1274898-TSV633AIST | 687-TSV633AIST | TSV633AIST | TSV633AIST | TSV633AIST | TSV633AIST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV633AIST | Dual 880kHz 5.5V MSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.0500 milliamps | 0.0600 milliamps | 0.0500 milliamps | 0.0500 milliamps | |||
| Slew Rate | 0.3400 V/µs | 0.3400 V/µs | 0.3400 V/µs | 3.40E-7 V/µs | 0.3400 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | Surface Mount | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |