Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)/ Cut Tape (CT)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Mounting Type: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Supplier Device Package: TSU114
Product Status: Active
CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
Nanopower (900 nA) high accuracy (150 uV) Product overview: TSU114IQ4T from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSU114IQ4T can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 16QFN
Operational Amplifiers - Op Amps
IC CMOS 4 CIRCUIT 16QFN
CMOS Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
OPAMP, 11.5KHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 497-18907-6-ND | 687-TSU114IQ4T | TSU114IQ4T | TSU114IQ4T | TSU114IQ4T | TSU114IQ4T | 03AH3352 | |
| Product Name | Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 11.5Khz, -40 To 85Deg C Rohs Compliant Stmicroelectronics |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 9.50E-4 milliamps | 9.50E-4 milliamps | 9.50E-4 milliamps | |||||
| Slew Rate | 0.0027 V/µs | 2.70E-9 V/µs | 0.0027 V/µs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad |