Manufacturer: STMicroelectronics
Win Source Part Number: 112747-TSV712IST
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.06 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MiniSO
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 10μA
Gain Bandwidth Product (GBP): 150kHz
Alternative Parts (Cross-Reference): OPA2344EA/250G4; TSV732IST; SGM8542XMS/TR;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
TSV712 - Amplifiers and Comparators-AMPLI
Dual 5V CMOS Op Amp, 150kHz GBP, 200uV Vos, 10uA Product overview: TSV712IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 150kHz, 10uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5V, 150kHz, 10uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV712IST can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
IC CMOS 2 CIRCUIT 8MINISO
IC CMOS 2 CIRCUIT 8MINISO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Operational Amplifier, Dual, 150 kHz, 2, 0.06 V/ s, 1.5V to 5.5V, Mini SOIC, 8 RoHS Compliant: Yes
Operational Amplifiers - Op Amps Hi Acc Micropwr 10uA 200uV 150kHz 1pA
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 112747-TSV712IST | TSV712IST | 687-TSV712IST | 497-14066-2-ND | TSV712IST | TSV712IST | TSV712IST | 41Y2309 | TSV712IST |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV712IST | Dual 5V 150kHz 10uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Dual, 150 Khz, 2, 0.06 V/ S, 1.5V To 5.5V, Mini Soic, 8 Rohs Compliant Stmicroelectronics | Operational Amplifiers - Op Amps | |
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 volts | ||||||
| Source Current (IS) | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | |||||
| VOS | 0.2000 millivolts | 0.2000 millivolts | |||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | |||||||
| GBW | 0.1500 MHz | 0.1500 MHz |