General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
IC OPAMP GP 2 CIRCUIT 8MINISO
Precision Amplifiers Precision, 6 MHz, RR IO, 36 V BiCMOS operational amplifier
IC OPAMP GP 2 CIRCUIT 8MINISO
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-19086-1-ND | TSB712AIYST | TSB712AIYST | TSB712AIYST | TSB712AIYST |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | ||
| Slew Rate | 3 V/µs | 3 V/µs | 3.00E-6 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |