Current Sense Amp, Single, 8-Pin TSSOP, SMT Product overview: TSC103IPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSC103IPT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 720950-TSC103IPT
Packaging: Reel
Mounting Style: SMD
-3db Bandwidth: 700kHz
Supply Current: 200μA
Amplifier Type: Current Sense
Slew Rate: 0.6V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 500μV
Current - Output / Channel: 26mA
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: TSC103
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V, ±1.35V ~ 2.75V
Current Sense Amplifier 1 Circuit 8-TSSOP
Current Sense Amplifier 1 Circuit 8-TSSOP
Current Sense Amplifier 1 Circuit 8-TSSOP
Current Sense Amplifier 1 Circuit 8-TSSOP
IC CURR SENSE 1 CIRCUIT 8TSSOP
IC CURR SENSE 1 CIRCUIT 8TSSOP
IC CURR SENSE 1 CIRCUIT 8TSSOP
Current Sense Amplifiers High-Voltage Amp 2.7 to 5.5 V Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TSC103IPT | 720950-TSC103IPT | 497-10454-6-ND | TSC103IPT | TSC103IPT | TSC103IPT | TSC103IPT | TSC103IPT |
| Product Name | TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSC103IPT | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | TSSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | 8-TSSOP (0.173, 4.40mm Width) | Surface Mount | |||
| Number of Pins | 8 | |||||||
| Features | Single-Supply | |||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5.5 volts | 2.7 volts |