2-Ch Op Amp, 4MHz BW, 1.3V/µs SR, BICMOS, TSSOP Product overview: TS922IPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 1.3V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 1.3V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS922IPT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 035226-TS922IPT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.7 V to 12 V
Operating Supply Current: 2mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 4MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Operational Amplifier, 2 Func, 5000uV Offset-Max, BICMOS, PDSO8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
OPAMP, 4MHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:1.3V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Dual Rail-to-Rail
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TS922IPT | 035226-TS922IPT | TS922IPT | 497-6619-1-ND | 93K0989 | TS922IPT | TS922IPT | TS922IPT | TS922IPT | TS922IPT |
| Product Name | 4MHz 1.3V TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS922IPT | Instrumentation, Op Amps, Buffer Amps | Opamp, 4Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 12 volts | 2.7 volts | ||||||
| Slew Rate | 1.3 V/µs | 1.3 V/µs | 1.3 V/µs | 1.30E-6 V/µs | 1.3 V/µs | 1.3 V/µs | ||||
| Bandwidth | 4 MHz | 4 MHz | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |