STMicroelectronics, Inc. Dual 880kHz 5.5V 60uA Operational Amplifier IC TSV633IST

Description
Dual Op Amp, 880kHz, 5.5V, 60uA, Rail-to-Rail, CMOS, MSOP Product overview: TSV633IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 880kHz, 5.5V, 60uA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 880kHz, 5.5V, 60uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV633IST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 880kHz, 5.5V, 60uA, Rail-to-Rail, CMOS, MSOP Product overview: TSV633IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 880kHz, 5.5V, 60uA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 880kHz, 5.5V, 60uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV633IST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 880kHz 5.5V 60uA Operational Amplifier IC
687-TSV633IST
Dual 880kHz 5.5V 60uA Operational Amplifier IC 687-TSV633IST
Dual Op Amp, 880kHz, 5.5V, 60uA, Rail-to-Rail, CMOS, MSOP Product overview: TSV633IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 880kHz, 5.5V, 60uA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 880kHz, 5.5V, 60uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV633IST can be used for catalog matching and distributor lookup.

Dual Op Amp, 880kHz, 5.5V, 60uA, Rail-to-Rail, CMOS, MSOP Product overview: TSV633IST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 880kHz, 5.5V, 60uA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 880kHz, 5.5V, 60uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSV633IST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-8999-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-8999-2-ND
Instrumentation, Op Amps, Buffer Amps 497-8999-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MiniSO

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MiniSO

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV633IST - 043383-TSV633IST - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV633IST
043383-TSV633IST
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV633IST 043383-TSV633IST
Manufacturer: STMicroelectronics Win Source Part Number: 043383-TSV633IST Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.34 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MiniSO Supply Voltage - Operating: 1.5 V to 5.5 V Operating Supply Current: 60μA Channel Output Current: 74mA Gain Bandwidth Product (GBP): 880kHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 043383-TSV633IST
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.34 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MiniSO
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 60μA
Channel Output Current: 74mA
Gain Bandwidth Product (GBP): 880kHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TSV633IST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TSV633IST
Integrated Circuits (ICs) - Linear - Amplifiers TSV633IST
IC OPAMP GP 2 CIRCUIT 10MINISO

IC OPAMP GP 2 CIRCUIT 10MINISO

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV633IST - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TSV633IST
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TSV633IST
IC OPAMP GP 2 CIRCUIT 10MINISO

IC OPAMP GP 2 CIRCUIT 10MINISO

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TSV633IST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TSV633IST
Instrumentation, OP Amps, Buffer Amps TSV633IST
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MiniSO

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MiniSO

Buy Now Datasheet
IC OPAMP GP 880KHZ RRO 10MINISO - 761-TSV633IST - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 880KHZ RRO 10MINISO
761-TSV633IST
IC OPAMP GP 880KHZ RRO 10MINISO 761-TSV633IST
IC OPAMP GP 880KHZ RRO 10MINISO

IC OPAMP GP 880KHZ RRO 10MINISO

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TSV633IST
Precision Amplifiers TSV633IST
Precision Amplifiers 60uA 880 KHz LV Precision RR

Precision Amplifiers 60uA 880 KHz LV Precision RR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 687-TSV633IST 497-8999-2-ND 043383-TSV633IST TSV633IST TSV633IST TSV633IST 761-TSV633IST TSV633IST
Product Name Dual 880kHz 5.5V 60uA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TSV633IST Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 880KHZ RRO 10MINISO Precision Amplifiers
Standards RoHS RoHS
Supply Voltage (VS) 1.5 to 5.5 volts 1.5 to 5.5 volts 5.5 volts
Slew Rate 0.3400 V/µs 0.3400 V/µs 0.3400 V/µs 3.40E-7 V/µs 0.3400 V/µs
Bandwidth 0.8800 MHz 0.8800 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLF156AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
BUF602 High Speed, Closed Loop Buffer - BUF602IDBVR - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
9 suppliers
Op Amps - 2484240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 7
View Details