The TSM102IDR is a dual operational amplifier, dual comparator, and voltage reference in a 16-pin SOIC package, operating from -40°C to 85°C. It features a total supply current of up to 2 mA over the full temperature range, with input common-mode voltage range including ground and low output saturation voltage. The voltage reference provides an adjustable output from 2.5 V to 36 V with 1% standard-grade precision. The device is latch-up immune and supports sink current up to 100 mA.
Dual Opamp, Dual Comparator with Voltage Reference 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1274769-TSM102IDR
Packaging: Reel - TR
Type: Amplifier, Comparator, Reference
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: Power Management
Mounting: SMD
Family Name: TSM102
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): TSM102AIDT; TSM102AID; TSM102ID;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 4500uV Offset-Max, BIPolar, PDSO16
Amplifier, Comparator, Reference IC Power Management 16-SOIC
IC AMP COMP REF 16SOIC
IC AMP COMP REF 16SOIC
Amplifier, Comparator, Reference IC Power Management 16-SOIC
Special Purpose Amplifiers Dual Opamp Dual Comparator
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TSM102IDR | 1274769-TSM102IDR | TSM102IDR | 296-21200-2-ND | TSM102IDR | TSM102IDR | TSM102IDR | TSM102IDR |
| Product Name | TSM102 Dual Opamp, Dual Comparator with Voltage Reference | Linear - Linear - Amplifiers - Special Purpose - TSM102IDR | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Special Purpose Amplifiers | |
| RoHS Compliant | RoHS | |||||||
| Supply Voltage (VS) | 3 to 30 volts | |||||||
| VOS | 4.5 millivolts | |||||||
| CMRR | 70 dB | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |